Milwaukee Electric Tool Corporation Plier 48-22-6312

Description
12 INCH OVERALL LENGTH 1.42 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2-1/4 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 2.75 NUMBER OF ADJUSTMENT POSITION 7 WARRANTY LIFETIME LIMITED
Description
12 INCH OVERALL LENGTH 1.42 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2-1/4 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 2.75 NUMBER OF ADJUSTMENT POSITION 7 WARRANTY LIFETIME LIMITED

Suppliers

Company
Product
Description
Supplier Links
12 INCH OVERALL LENGTH 1.42 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2-1/4 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH 2.75 NUMBER OF ADJUSTMENT POSITION 7 WARRANTY LIFETIME LIMITED
  • 12 INCH OVERALL LENGTH
  • 1.42 INCH JAW LENGTH
  • GRIPPING APPLICATION
  • FORGED BODY, HARDENED TEETH PROCESS
  • 2-1/4 INCH CAPACITY
  • RED HANDLE COLOR
  • STRAIGHT JAW TYPE
  • HANDLE TYPE COMFORT GRIP
  • KNIFE LENGTH 2.75
  • NUMBER OF ADJUSTMENT POSITION 7
  • WARRANTY LIFETIME LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-6312
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Plier - GL12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 12 inch (305 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.5 inch (38.1 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details