Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
MILWAUKEE ELECTRIC TOOL CORPORATION
48-22-6212 -- PLIER
Milwaukee Electric Tool Corporation
Plier
48-22-6212
Description
12 INCH OVERALL LENGTH 2.75 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2.75 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 26
Description
12 INCH OVERALL LENGTH 2.75 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2.75 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 26
Suppliers
Company
Product
Description
Supplier Links
Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Plier
48-22-6212
Plier
48-22-6212
12 INCH OVERALL LENGTH 2.75 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2.75 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 26
12 INCH OVERALL LENGTH
2.75 INCH JAW LENGTH
HEX BOLT GRIPPING APPLICATION
2.75 INCH CAPACITY
V JAW TYPE
ADJUSTMENT POSITION 26
Supplier's Site
Technical Specifications
Milwaukee Electric Tool Corporation
Product Category
Pliers
Product Number
48-22-6212
Product Name
Plier
Type
Diagonal
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Disconnecting pliers
ZDS-PK-3
Specs
Weight
7 oz (1.95 N)
View Details
RS Components, Ltd.
Pliers
1253076
Specs
Type
Specialty / Other; Water pump pliers
Length
9.84 inch (250 mm)
Standards
VDE/1000V Approved
View Details
Gray Tools Canada Inc.
Lineman's High Leverage with Comfort Grip
82004
Specs
Type
Combination
Jaw Length
1.25 inch (31.75 mm)
View Details
DEPRAG, Inc.
Hand-held Plier
Specs
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details