Milwaukee Electric Tool Corporation Plier 48-22-6210

Description
10 INCH OVERALL LENGTH 1.5 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 22
Description
10 INCH OVERALL LENGTH 1.5 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 22

Suppliers

Company
Product
Description
Supplier Links
10 INCH OVERALL LENGTH 1.5 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 22
  • 10 INCH OVERALL LENGTH
  • 1.5 INCH JAW LENGTH
  • HEX BOLT GRIPPING APPLICATION
  • 2 INCH CAPACITY
  • V JAW TYPE
  • ADJUSTMENT POSITION 22
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-6210
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
PLIER - E189861 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.88 inch (200 mm)
Jaw Length 0.8594 inch (21.83 mm)
View Details
9” Linesman Plier - DWHT70797 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details