Proto® Industrial Tools PLIER E189861

Description
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 1 9/64 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB JAW THICKNESS 29/64 INCH
Datasheet
Description
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 1 9/64 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB JAW THICKNESS 29/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189861 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189861
PLIER E189861
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 1 9/64 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB JAW THICKNESS 29/64 INCH
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 55/64 INCH JAW LENGTH
  • 1 9/64 INCH JAW WIDTH
  • 55/64 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.6 LB
  • JAW THICKNESS 29/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189861
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details
6546 - Circlip pliers for outside circlips - 65464021 - Stahlwille North America
Specs
Type Retaining-Ring
Length 6.69 inch (170 mm)
Weight 5.12 oz (1.42 N)
View Details
PLIER - FA-189.17VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details