Milwaukee Electric Tool Corporation Plier 48-22-3079

Description
6-IN-1, COMBINATION TYPE ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 18 TO 10 AWG SOLID, 20 TO 12 AWG STRANDED (WIRE STRIPPING), #6, #8 (BOLT CUTTING) CAPACITY RED/BLACK HANDLE COLOR JAW CAPACITY 1-1/2 INCH CUTTING LENGTH 1/2 INCH
Datasheet
Description
6-IN-1, COMBINATION TYPE ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 18 TO 10 AWG SOLID, 20 TO 12 AWG STRANDED (WIRE STRIPPING), #6, #8 (BOLT CUTTING) CAPACITY RED/BLACK HANDLE COLOR JAW CAPACITY 1-1/2 INCH CUTTING LENGTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-IN-1, COMBINATION TYPE ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 18 TO 10 AWG SOLID, 20 TO 12 AWG STRANDED (WIRE STRIPPING), #6, #8 (BOLT CUTTING) CAPACITY RED/BLACK HANDLE COLOR JAW CAPACITY 1-1/2 INCH CUTTING LENGTH 1/2 INCH
  • 6-IN-1, COMBINATION TYPE
  • ALLOY STEEL MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 2-1/4 INCH JAW LENGTH
  • CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION
  • FORGED PROCESS
  • 18 TO 10 AWG SOLID, 20 TO 12 AWG STRANDED (WIRE STRIPPING), #6, #8 (BOLT CUTTING) CAPACITY
  • RED/BLACK HANDLE COLOR
  • JAW CAPACITY 1-1/2 INCH
  • CUTTING LENGTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pliers
Product Number 48-22-3079
Product Name Plier
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 349G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 9 inch (229 mm)
View Details
Plier - 48-22-3409 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.11 inch (53.59 mm)
Jaw Capacity 2.5 inch (63.5 mm)
View Details