Milwaukee Electric Tool Corporation Masonry Bit 48-20-8930

Description
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE PACKAGING QUANTITY 15 PER PACK
Datasheet
Description
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE PACKAGING QUANTITY 15 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8930
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE PACKAGING QUANTITY 15 PER PACK
  • CORDED HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • 3-FLAT SHANK TYPE
  • REINFORCED PROCESS
  • SPIRAL FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • SECURE GRLP[R] BRAND
  • CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE
  • PACKAGING QUANTITY 15 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8930
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-8817 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details