Milwaukee Electric Tool Corporation Masonry Bit 48-20-8925

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 7/16 INCH DRILL SIZE 7/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 20 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 7/16 INCH DRILL SIZE 7/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 20 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8925
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 7/16 INCH DRILL SIZE 7/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 20 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • 3 FLAT SHANK TYPE
  • TWIST FLUTE TYPE
  • 7/16 INCH DRILL SIZE
  • 7/16 DRILL SIZE - FRACTIONAL
  • SECURE GRLP[R] BRAND
  • PACKAGING QUANTITY 20
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8925
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2228 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details