Milwaukee Electric Tool Corporation Drill Bit 48-20-7571

Description
6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE CENTERING TIP, SPOT CONSTRUCTION 1/2 INCH DRILL SIZE OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT CUTTER GEOMETRY 2-CUTTER
Datasheet
Description
6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE CENTERING TIP, SPOT CONSTRUCTION 1/2 INCH DRILL SIZE OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT CUTTER GEOMETRY 2-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-20-7571
6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE CENTERING TIP, SPOT CONSTRUCTION 1/2 INCH DRILL SIZE OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT CUTTER GEOMETRY 2-CUTTER
  • 6 INCH OVERALL LENGTH
  • SDS PLUS SHANK TYPE
  • CENTERING TIP, SPOT CONSTRUCTION
  • 1/2 INCH DRILL SIZE
  • OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT
  • CUTTER GEOMETRY 2-CUTTER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7571
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - 48-89-2713 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.109 inch (2.8 mm)
View Details
Star Cutter Double Jet Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details