Milwaukee Electric Tool Corporation Masonry Bit 48-20-8900

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH 1 1/2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 1/8 INCH DRILL SIZE 1/8 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH 1 1/2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 1/8 INCH DRILL SIZE 1/8 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8900
HAMMER TYPE CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH 1 1/2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 1/8 INCH DRILL SIZE 1/8 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1 1/2 INCH DRILLING LENGTH
  • 3 FLAT SHANK TYPE
  • TWIST FLUTE TYPE
  • 1/8 INCH DRILL SIZE
  • 1/8 DRILL SIZE - FRACTIONAL
  • SECURE GRLP[R] BRAND
  • PACKAGING QUANTITY 25
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8900
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Hole Saws & Core Drill Bits - 216044 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details