Milwaukee Electric Tool Corporation Masonry Bit 48-20-7851

Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 4 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 125 PER PACK HOLE DIAMETER 3/8 INCH HOLE DIAMETER - DECIMAL .375 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/8 48-20-7851 MODEL
Datasheet
Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 4 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 125 PER PACK HOLE DIAMETER 3/8 INCH HOLE DIAMETER - DECIMAL .375 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/8 48-20-7851 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7851
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 4 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 125 PER PACK HOLE DIAMETER 3/8 INCH HOLE DIAMETER - DECIMAL .375 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/8 48-20-7851 MODEL
  • ROTARY HAMMER TYPE
  • 44 MAGNUM[T] CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • SDS SHANK TYPE
  • NUMBER OF FLUTES 4
  • FLUTE TYPE SPIRAL
  • FLUTE LENGTH 4 INCH
  • CUT MATERIAL CONCRETE, BLOCK, BRICK
  • 125 PER PACK
  • HOLE DIAMETER 3/8 INCH
  • HOLE DIAMETER - DECIMAL .375
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3/8
  • 48-20-7851 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7851
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 48-89-2841 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details