Milwaukee Electric Tool Corporation Masonry Bit 48-20-7811

Description
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 200 CUT MATERIAL CONCRETE, MESH
Datasheet
Description
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 200 CUT MATERIAL CONCRETE, MESH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7811
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 200 CUT MATERIAL CONCRETE, MESH
  • HAMMER TYPE
  • CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS SHANK TYPE
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/16 INCH DRILL SIZE
  • 3/16 DRILL SIZE - FRACTIONAL
  • MAGNUM[T] BRAND
  • PACKAGING QUANTITY 200
  • CUT MATERIAL CONCRETE, MESH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7811
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2228 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details