48-20-7654 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-7654
Description
ANCHOR, HAMMER TYPE
SOLID CARBIDE MATERIAL
4-3/4 INCH OVERALL LENGTH
1-1/16 INCH DRILLING LENGTH
SDS-PLUS SHANK TYPE
5/8 INCH DRILL SIZE
-
Milwaukee Electric Tool Corporation
Description
ANCHOR, HAMMER TYPE
SOLID CARBIDE MATERIAL
4-3/4 INCH OVERALL LENGTH
1-1/16 INCH DRILLING LENGTH
SDS-PLUS SHANK TYPE
5/8 INCH DRILL SIZE
Suppliers
ANCHOR, HAMMER TYPE
SOLID CARBIDE MATERIAL
4-3/4 INCH OVERALL LENGTH
1-1/16 INCH DRILLING LENGTH
SDS-PLUS SHANK TYPE
5/8 INCH DRILL SIZE
- ANCHOR, HAMMER TYPE
- SOLID CARBIDE MATERIAL
- 4-3/4 INCH OVERALL LENGTH
- 1-1/16 INCH DRILLING LENGTH
- SDS-PLUS SHANK TYPE
- 5/8 INCH DRILL SIZE
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-7654 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
|
Diameter
|
0.625 inch (15.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
2.520 inch (64.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
1.875 inch (47.6 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details