Milwaukee Electric Tool Corporation Masonry Bit 48-20-7521

Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 4 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32 48-20-7521 MODEL
Datasheet
Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 4 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32 48-20-7521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7521
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 4 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32 48-20-7521 MODEL
  • ROTARY HAMMER TYPE
  • 44 MAGNUM[T] CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • SDS SHANK TYPE
  • NUMBER OF FLUTES 4
  • FLUTE TYPE SPIRAL
  • FLUTE LENGTH 4 INCH
  • CUT MATERIAL CONCRETE, BLOCK, BRICK
  • 25 PER PACK
  • HOLE DIAMETER 7/32 INCH
  • HOLE DIAMETER - DECIMAL .2187
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/32
  • 48-20-7521 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7521
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Star Cutter Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details