Milwaukee Electric Tool Corporation Drill Bit Set 48-20-7495

Description
CARBIDE MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE REDUCED, SDS SHANK TYPE 6 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
Description
CARBIDE MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE REDUCED, SDS SHANK TYPE 6 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-20-7495 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-20-7495
Drill Bit Set 48-20-7495
CARBIDE MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE REDUCED, SDS SHANK TYPE 6 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
  • CARBIDE MATERIAL
  • 3/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • REDUCED, SDS SHANK TYPE
  • 6 DRILL(S)
  • 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7495
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
Multi-Step Drill Set -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
View Details