Walter Surface Technologies Multi-Step Drill Set

Description
Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer MULTI-STEP Titanium Coated Drill Bits Resistant plastic case Applications Cutting or enlarging holes in sheet material
Datasheet
Description
Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer MULTI-STEP Titanium Coated Drill Bits Resistant plastic case Applications Cutting or enlarging holes in sheet material
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Step Drill Set -  - Walter Surface Technologies
Windsor, CT, USA
Multi-Step Drill Set
Multi-Step Drill Set
Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer MULTI-STEP Titanium Coated Drill Bits Resistant plastic case Applications Cutting or enlarging holes in sheet material

Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D.

Features

  • 2 wide flutes eliminate chip build-up and chatter
  • Last many times longer
  • MULTI-STEP Titanium Coated Drill Bits
  • Resistant plastic case

Applications

  • Cutting or enlarging holes in sheet material
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Drill Bits
Product Name Multi-Step Drill Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 215221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details