Milwaukee Electric Tool Corporation Masonry Bit 48-20-7481

Description
ROTARY TYPE SOLID CARBIDE MATERIAL 6-1/2 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet
Description
ROTARY TYPE SOLID CARBIDE MATERIAL 6-1/2 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7481
ROTARY TYPE SOLID CARBIDE MATERIAL 6-1/2 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
  • ROTARY TYPE
  • SOLID CARBIDE MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 9/16 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE, BLOCK
  • HEAD SHAPE CHISEL
  • CUT GEOMETRY TYPE 2-CUTTER
Supplier's Site Datasheet
Drill Bit - 36357129 - Radwell International
Willingboro, NJ, United States
Drill Bit
36357129
Drill Bit 36357129
(PRICE/BIT) 9/16"X4"X6" SDS BIT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/BIT) 9/16"X4"X6" SDS BIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Radwell International
Product Category Drill Bits Drill Bits
Product Number 48-20-7481 36357129
Product Name Masonry Bit Drill Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.562 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Wire Installation Drill Bit - 48-13-8337 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details