Milwaukee Electric Tool Corporation Masonry Bit 48-20-7477

Description
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet
Description
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7477
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
  • ROTARY TYPE
  • SOLID CARBIDE MATERIAL
  • 18 INCH OVERALL LENGTH
  • 16 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE, BLOCK
  • HEAD SHAPE CHISEL
  • CUT GEOMETRY TYPE 2-CUTTER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7477
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-3904 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details