Milwaukee Electric Tool Corporation Forstner Bit 48-13-0400

Description
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH BORING DIAMETER SPEED FEED[TM] BRAND INCLUDES 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH SELFEED BIT
Description
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH BORING DIAMETER SPEED FEED[TM] BRAND INCLUDES 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH SELFEED BIT

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-13-0400
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH BORING DIAMETER SPEED FEED[TM] BRAND INCLUDES 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH SELFEED BIT
  • SELF-FEED TYPE
  • 6-1/2 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH BORING DIAMETER
  • SPEED FEED[TM] BRAND
  • INCLUDES 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH SELFEED BIT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-0400
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Right-Hand Cobalt Micro-Drill - MD-030 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - JD3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.375 inch (9.5 mm)
View Details