Milwaukee Electric Tool Corporation Masonry Bit 48-20-7441

Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
Datasheet
Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7441
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
  • ROTARY HAMMER TYPE
  • SOLID CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/16 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE, BLOCK
Supplier's Site Datasheet
Drill Bit - 36357057 - Radwell International
Willingboro, NJ, United States
Drill Bit
36357057
Drill Bit 36357057
5/16" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 4" USABLE LENGTH, 6" OAL, 2 FLUTES, CHISEL POINT. FREE 2 YEAR RADWELL WARRANTY

5/16" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 4" USABLE LENGTH, 6" OAL, 2 FLUTES, CHISEL POINT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Radwell International
Product Category Drill Bits Drill Bits
Product Number 48-20-7441 36357057
Product Name Masonry Bit Drill Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.055 inch (1.4 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Wood Spade Bit - 48-27-0170 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details