Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-1373

Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED TIP PROCESS TWIST FLUTE TYPE 1-3/8 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
Datasheet
Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED TIP PROCESS TWIST FLUTE TYPE 1-3/8 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-1373 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-1373
Auger Drill Bit 48-13-1373
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED TIP PROCESS TWIST FLUTE TYPE 1-3/8 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
  • SHIP TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HARDENED TIP PROCESS
  • TWIST FLUTE TYPE
  • 1-3/8 INCH DRILL SIZE
  • RAKE ANGLE 20 DEGREE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-1373
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 1.375 inch (34.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2771 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details