3/16" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 2" USABLE LENGTH, 4-1/2" OAL, CHISEL. FREE 2 YEAR RADWELL WARRANTY
| Milwaukee Electric Tool Corporation | Radwell International | |
|---|---|---|
| Product Category | Drill Bits | Drill Bits |
| Product Number | 48-20-7410 | 36363118 |
| Product Name | Masonry Bit | Drill Bit |
| Product | Drill | |
| Units | Fractional | |
| Drill Type | Masonry | |
| Diameter | 0.188 inch (4.8 mm) |