5/32"X4"X6" 44 MAGNUM FOUR FLUTE SDS CARBIDE BIT. FREE 2 YEAR RADWELL WARRANTY
| Milwaukee Electric Tool Corporation | Radwell International | |
|---|---|---|
| Product Category | Drill Bits | Drill Bits |
| Product Number | 48-20-7401 | 36363114 |
| Product Name | Masonry Bit | Drill Bit |
| Product | Drill | |
| Units | Fractional | |
| Drill Type | Masonry | |
| Diameter | 0.156 inch (4.0 mm) |