Sandvik AB Drill Bit 010016

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG R10 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG R10 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010016 - Sandvik AB
Sandviken, Sweden
Drill Bit
010016
Drill Bit 010016
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG R10 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
  • POINT ANGLE - UOM DEG
  • R10 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010016
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.250 inch (6.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 015013 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details