Milwaukee Electric Tool Corporation Masonry Bit 48-20-4360

Description
ROTARY HAMMER TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH 11 INCH FLUTE LENGTH SPLINE SHANK TYPE 1 FLUTE(S) 7/8 INCH DRILL SIZE POINT TYPE 4-CUTTER PACKAGING QUANTITY 1
Datasheet
Description
ROTARY HAMMER TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH 11 INCH FLUTE LENGTH SPLINE SHANK TYPE 1 FLUTE(S) 7/8 INCH DRILL SIZE POINT TYPE 4-CUTTER PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-4360
ROTARY HAMMER TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH 11 INCH FLUTE LENGTH SPLINE SHANK TYPE 1 FLUTE(S) 7/8 INCH DRILL SIZE POINT TYPE 4-CUTTER PACKAGING QUANTITY 1
  • ROTARY HAMMER TYPE
  • 16 INCH OVERALL LENGTH
  • 11 INCH DRILLING LENGTH
  • 11 INCH FLUTE LENGTH
  • SPLINE SHANK TYPE
  • 1 FLUTE(S)
  • 7/8 INCH DRILL SIZE
  • POINT TYPE 4-CUTTER
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-4360
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.875 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - 48-89-2728 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details