48-20-4078 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-4078
Description
ROTARY TYPE
22 INCH OVERALL LENGTH
17 INCH DRILLING LENGTH
SPLINE SHANK TYPE
3/4 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 2-CUTTER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
ROTARY TYPE
22 INCH OVERALL LENGTH
17 INCH DRILLING LENGTH
SPLINE SHANK TYPE
3/4 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 2-CUTTER
Datasheet
Suppliers
ROTARY TYPE
22 INCH OVERALL LENGTH
17 INCH DRILLING LENGTH
SPLINE SHANK TYPE
3/4 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 2-CUTTER
- ROTARY TYPE
- 22 INCH OVERALL LENGTH
- 17 INCH DRILLING LENGTH
- SPLINE SHANK TYPE
- 3/4 INCH DRILL SIZE
- CUTTER GEOMETRY TYPE 2-CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-4078 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.079 inch (2.0 mm)
OAL
1.93 inch (49 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
5.875 inch (149.2 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details