Star SU LLC Star Cutter Two Flute Two Hole Gundrill

Description
Often referred to as the “milled style,” the two-flute two-hole gundrill differs from the double crimp by the rigidity of its body. This tool is engineered with a solid steel body, milled flutes, and coolant holes produced internally to allow for optimum coolant flow to the tip. The results yield a limited external chip channel and an incredibly ridged tool. Application dictated, this tool is applied in operations that require maximum penetration rates. Like its counterpart, the double crimp gundrill, geometries, clearances and backtaper are critical to its success. The most common materials drilled are cast iron and some aluminum applications. Two-flute two-hole gundrills are available in diameters from .250" - 1.0" with lengths to 48.” Star SU’s two-flute two-hole gundrill is used for high penetration like the Double-Crimp. This tool has a milled flute design and allows maximum rigidity. It is applied where length to diameter ratios dictate a more rigid tool due to the lack of whip guides. This also has a limited flute channel and can only be applied on applications where the chips are smaller in size. Diameters are available from .2500" - 1.000". Lengths are available up to 48."
Datasheet
Description
Often referred to as the “milled style,” the two-flute two-hole gundrill differs from the double crimp by the rigidity of its body. This tool is engineered with a solid steel body, milled flutes, and coolant holes produced internally to allow for optimum coolant flow to the tip. The results yield a limited external chip channel and an incredibly ridged tool. Application dictated, this tool is applied in operations that require maximum penetration rates. Like its counterpart, the double crimp gundrill, geometries, clearances and backtaper are critical to its success. The most common materials drilled are cast iron and some aluminum applications. Two-flute two-hole gundrills are available in diameters from .250" - 1.0" with lengths to 48.” Star SU’s two-flute two-hole gundrill is used for high penetration like the Double-Crimp. This tool has a milled flute design and allows maximum rigidity. It is applied where length to diameter ratios dictate a more rigid tool due to the lack of whip guides. This also has a limited flute channel and can only be applied on applications where the chips are smaller in size. Diameters are available from .2500" - 1.000". Lengths are available up to 48."
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Cutter Two Flute Two Hole Gundrill -  - Star SU LLC
Hoffman Estates, IL, USA
Star Cutter Two Flute Two Hole Gundrill
Star Cutter Two Flute Two Hole Gundrill
Often referred to as the “milled style,” the two-flute two-hole gundrill differs from the double crimp by the rigidity of its body. This tool is engineered with a solid steel body, milled flutes, and coolant holes produced internally to allow for optimum coolant flow to the tip. The results yield a limited external chip channel and an incredibly ridged tool. Application dictated, this tool is applied in operations that require maximum penetration rates. Like its counterpart, the double crimp gundrill, geometries, clearances and backtaper are critical to its success. The most common materials drilled are cast iron and some aluminum applications. Two-flute two-hole gundrills are available in diameters from .250" - 1.0" with lengths to 48.” Star SU’s two-flute two-hole gundrill is used for high penetration like the Double-Crimp. This tool has a milled flute design and allows maximum rigidity. It is applied where length to diameter ratios dictate a more rigid tool due to the lack of whip guides. This also has a limited flute channel and can only be applied on applications where the chips are smaller in size. Diameters are available from .2500" - 1.000". Lengths are available up to 48."

Often referred to as the “milled style,” the two-flute two-hole gundrill differs from the double crimp by the rigidity of its body. This tool is engineered with a solid steel body, milled flutes, and coolant holes produced internally to allow for optimum coolant flow to the tip. The results yield a limited external chip channel and an incredibly ridged tool. Application dictated, this tool is applied in operations that require maximum penetration rates. Like its counterpart, the double crimp gundrill, geometries, clearances and backtaper are critical to its success. The most common materials drilled are cast iron and some aluminum applications. Two-flute two-hole gundrills are available in diameters from .250" - 1.0" with lengths to 48.”

Star SU’s two-flute two-hole gundrill is used for high penetration like the Double-Crimp. This tool has a milled flute design and allows maximum rigidity. It is applied where length to diameter ratios dictate a more rigid tool due to the lack of whip guides. This also has a limited flute channel and can only be applied on applications where the chips are smaller in size. Diameters are available from .2500" - 1.000". Lengths are available up to 48."

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Drill Bits
Product Name Star Cutter Two Flute Two Hole Gundrill
Drill Type Gundrill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
ADLL Super Long Drill Bit - ADLL-0880 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.346 inch (8.8 mm)
View Details