48-20-3958 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-3958
Description
ROTARY TYPE
23 INCH OVERALL LENGTH
18 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1-1/16 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
ROTARY TYPE
23 INCH OVERALL LENGTH
18 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1-1/16 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
Datasheet
Suppliers
ROTARY TYPE
23 INCH OVERALL LENGTH
18 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1-1/16 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
- ROTARY TYPE
- 23 INCH OVERALL LENGTH
- 18 INCH DRILLING LENGTH
- SDS-MAX SHANK TYPE
- 1-1/16 INCH DRILL SIZE
- CUTTER GEOMETRY TYPE 4-CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-3958 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Carbide
View Details
Diameter
0.866 inch (22.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Product
Drill Set
Units
Metric
Drill Type
Jobber
View Details