Milwaukee Electric Tool Corporation Masonry Bit 48-16-9705

Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 14 INCH HOLE DIAMETER - DECIMAL 14 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 14
Datasheet
Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 14 INCH HOLE DIAMETER - DECIMAL 14 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-16-9705
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 14 INCH HOLE DIAMETER - DECIMAL 14 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 14
  • DIAMOND MATERIAL
  • MILWAUKEE. BRAND
  • CORING DEPTH 14 INCH
  • THREAD SIZE 1-1/4 INCH-7 TPI
  • USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT
  • HOLE DIAMETER 14 INCH
  • HOLE DIAMETER - DECIMAL 14
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 14
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-16-9705
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2772 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details