Milwaukee Electric Tool Corporation Masonry Bit 48-16-9506

Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 10 INCH HOLE DIAMETER - DECIMAL 10 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 10
Datasheet
Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 10 INCH HOLE DIAMETER - DECIMAL 10 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-16-9506
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 10 INCH HOLE DIAMETER - DECIMAL 10 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 10
  • DIAMOND MATERIAL
  • MILWAUKEE. BRAND
  • CORING DEPTH 14 INCH
  • THREAD SIZE 1-1/4 INCH-7 TPI
  • USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT
  • HOLE DIAMETER 10 INCH
  • HOLE DIAMETER - DECIMAL 10
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-16-9506
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 48-27-1121 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details