Milwaukee Electric Tool Corporation Masonry Bit 48-20-7374

Description
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
Datasheet
Description
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7374
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
  • ROTARY TYPE
  • SOLID CARBIDE MATERIAL
  • 12 INCH OVERALL LENGTH
  • 10 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE
  • CUT GEOMETRY TYPE 4-CUTTER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7374
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit Set - 48-20-8852 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill Set
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details