48-16-4506 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-16-4506
Description
DIAMOND MATERIAL
4-1/2 INCH DRILL SIZE
STYLE PREMIUM
THREAD SIZE 1-1/4 INCH-7 TPI
DRILLING DEPTH 14 INCH
-
Milwaukee Electric Tool Corporation
Datasheet
Description
DIAMOND MATERIAL
4-1/2 INCH DRILL SIZE
STYLE PREMIUM
THREAD SIZE 1-1/4 INCH-7 TPI
DRILLING DEPTH 14 INCH
Datasheet
Suppliers
DIAMOND MATERIAL
4-1/2 INCH DRILL SIZE
STYLE PREMIUM
THREAD SIZE 1-1/4 INCH-7 TPI
DRILLING DEPTH 14 INCH
- DIAMOND MATERIAL
- 4-1/2 INCH DRILL SIZE
- STYLE PREMIUM
- THREAD SIZE 1-1/4 INCH-7 TPI
- DRILLING DEPTH 14 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-16-4506 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Carbide
View Details
Diameter
0.039 inch (1.0 mm)
OAL
1.34 inch (34 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Product
Drill Set
Units
Metric
Drill Type
Jobber
View Details