Milwaukee Electric Tool Corporation Masonry Bit 48-16-1006

Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1
Datasheet
Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-16-1006
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1
  • DIAMOND MATERIAL
  • MILWAUKEE. BRAND
  • CORING DEPTH 14 INCH
  • THREAD SIZE 5/8 INCH-11 TPI
  • USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT
  • HOLE DIAMETER 1 INCH
  • HOLE DIAMETER - DECIMAL 1
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-16-1006
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239942 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Forstner Bit - 48-25-2002 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details