Milwaukee Electric Tool Corporation Forstner Bit 48-25-2002

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER USED FOR 1-1/2 PIPE AND RIGID CONDUIT, 1-7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER USED FOR 1-1/2 PIPE AND RIGID CONDUIT, 1-7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-2002
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER USED FOR 1-1/2 PIPE AND RIGID CONDUIT, 1-7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2 INCH BORING DIAMETER
  • USED FOR 1-1/2 PIPE AND RIGID CONDUIT, 1-7/8 TUBING
  • PACKAGING TYPE CLAMSHELL
  • PACKAGING QUANTITY 1
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-2002
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7524 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.219 inch (5.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details