Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-8375

Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
Datasheet
Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-8375 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-8375
Wire Installation Drill Bit 48-13-8375
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
  • EXTRA LONG, FLEXIBLE TYPE
  • STEEL MATERIAL
  • 72 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 3/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-8375
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216230 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.669 inch (17.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details