Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-8250

Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
Datasheet
Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-8250 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-8250
Wire Installation Drill Bit 48-13-8250
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
  • EXTRA LONG, FLEXIBLE TYPE
  • STEEL MATERIAL
  • 54 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 1/2 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-8250
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2229 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details