Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-7243

Description
18 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 7/16 INCH DRILL SIZE
Datasheet
Description
18 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 7/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-7243 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-7243
Wire Installation Drill Bit 48-13-7243
18 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 7/16 INCH DRILL SIZE
  • 18 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 7/16 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-7243
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Wire Installation Drill Bit - 48-13-8375 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details