Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-7237

Description
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
Datasheet
Description
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-7237 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-7237
Wire Installation Drill Bit 48-13-7237
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
  • EXTRA LENGTH TYPE
  • 18 INCH OVERALL LENGTH
  • 3-FLAT SECURE GRIP, REDUCED SHANK TYPE
  • 3/8 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-7237
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711306-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details