Klein Tools, Inc. Drill Bit 53125

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 29/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 29/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53125 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53125
Drill Bit 53125
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 29/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 5-5/8 INCH OVERALL LENGTH
  • 4-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 29/64 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
29/64 Drill Bit, 4.188, 5.625, 118Deg; Drill Bit Size Metric Klein Tools - 06J9416 - Newark, An Avnet Company
Chicago, IL, United States
29/64 Drill Bit, 4.188, 5.625, 118Deg; Drill Bit Size Metric Klein Tools
06J9416
29/64 Drill Bit, 4.188, 5.625, 118Deg; Drill Bit Size Metric Klein Tools 06J9416
29/64" DRILL BIT, 4.188", 5.625", 118DEG; Drill Bit Size Metric:11.5mm; Drill Bit Size Imperial:0.4531"; Effective Length:4.188"; Overall Length:5.625"; Product Range:- RoHS Compliant: NA

29/64" DRILL BIT, 4.188", 5.625", 118DEG; Drill Bit Size Metric:11.5mm; Drill Bit Size Imperial:0.4531"; Effective Length:4.188"; Overall Length:5.625"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53125 06J9416
Product Name Drill Bit 29/64 Drill Bit, 4.188, 5.625, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm) 0.453 inch (11.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 1624146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 172453 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 8.27 inch (210 mm)
Material Carbide; Carbide
Flutes / Edges 4
View Details
Hole Saw Kit - 31873 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details