Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-7131

Description
12 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 5/16 INCH DRILL SIZE
Datasheet
Description
12 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 5/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-7131 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-7131
Wire Installation Drill Bit 48-13-7131
12 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 5/16 INCH DRILL SIZE
  • 12 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 5/16 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-7131
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Wire Installation Drill Bit - 48-13-7237 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details