Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-5810

Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
Datasheet
Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-5810 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-5810
Auger Drill Bit 48-13-5810
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
  • SHIP TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 13/16 INCH DRILL SIZE
  • RAKE ANGLE 20 DEGREE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-5810
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.812 inch (20.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 48-89-2321 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details