Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-5750

Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet
Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-5750 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-5750
Auger Drill Bit 48-13-5750
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE USED ON IMPACT WRENCH
  • SHIP TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • USED ON IMPACT WRENCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-5750
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 inch (2.2 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - 48-89-2317 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
Solid Carbide Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details