Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-0933

Description
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
Datasheet
Description
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-0933 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-0933
Auger Drill Bit 48-13-0933
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 15/16 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-0933
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.938 inch (23.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details