Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-0373

Description
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE
Description
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-0373 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-0373
Auger Drill Bit 48-13-0373
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 3/8 INCH DRILL SIZE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-0373
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details