48-13-0078 -- FORSTNER BIT
Milwaukee Electric Tool Corporation
Forstner Bit
48-13-0078
Description
SELF-FEED TYPE
6-1/2 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK SIZE
7/8 INCH BORING DIAMETER
SPEED FEED[TM] BRAND
FLUTE LENGTH 3 INCH
-
Milwaukee Electric Tool Corporation
Description
SELF-FEED TYPE
6-1/2 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK SIZE
7/8 INCH BORING DIAMETER
SPEED FEED[TM] BRAND
FLUTE LENGTH 3 INCH
Suppliers
SELF-FEED TYPE
6-1/2 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK SIZE
7/8 INCH BORING DIAMETER
SPEED FEED[TM] BRAND
FLUTE LENGTH 3 INCH
- SELF-FEED TYPE
- 6-1/2 INCH OVERALL LENGTH
- HEX SHANK TYPE
- 1/4 INCH SHANK SIZE
- 7/8 INCH BORING DIAMETER
- SPEED FEED[TM] BRAND
- FLUTE LENGTH 3 INCH
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-13-0078 |
|
Product Name
|
Forstner Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.394 inch (10.0 mm)
OAL
5.24 inch (133 mm)
Material
Hsco
View Details
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Drill Type
Forstner
Shank
Hex
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details