48-52-1315 -- WIRE WHEEL BRUSH
Milwaukee Electric Tool Corporation
Wire Wheel Brush
48-52-1315
Description
BEVEL, KNOT TYPE
0.02 INCH THICKNESS WIRE SIZE
HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
4 INCH DIAMETER
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
STAINLESS STEEL WIRE MATERIAL
SPEED RATING (RPM) 12000
-
Milwaukee Electric Tool Corporation
Datasheet
Description
BEVEL, KNOT TYPE
0.02 INCH THICKNESS WIRE SIZE
HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
4 INCH DIAMETER
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
STAINLESS STEEL WIRE MATERIAL
SPEED RATING (RPM) 12000
Datasheet
Suppliers
BEVEL, KNOT TYPE
0.02 INCH THICKNESS WIRE SIZE
HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
4 INCH DIAMETER
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
STAINLESS STEEL WIRE MATERIAL
SPEED RATING (RPM) 12000
- BEVEL, KNOT TYPE
- 0.02 INCH THICKNESS WIRE SIZE
- HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
- 4 INCH DIAMETER
- THREADED ARBOR HOLE MOUNTING TYPE
- 5/8 INCH-11 TPI ARBOR HOLE SIZE
- STAINLESS STEEL WIRE MATERIAL
- SPEED RATING (RPM) 12000
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
48-52-1315 |
|
Product Name
|
Wire Wheel Brush |
|
Brush Filament / Fill Material
|
Metal Wire
|
|
Rotary Speed
|
12000 rpm
|
|
Applications
|
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Applications
Cleaning
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details