Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-7021

Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R], THE AX[TM] BRAND SHANK SIZE 1/2 INCH
Datasheet
Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R], THE AX[TM] BRAND SHANK SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-7021 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-7021
Reciprocating Saw Blade 48-01-7021
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R], THE AX[TM] BRAND SHANK SIZE 1/2 INCH
  • TAPER BACK TYPE
  • BI-METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 1 INCH BLADE WIDTH
  • HOOK SHANK TYPE
  • WOOD CUT MATERIAL
  • 0.062 INCH BLADE THICKNESS
  • 5 TEETH PER INCH
  • SAWZALL[R], THE AX[TM] BRAND
  • SHANK SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-7021
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products