Milwaukee Electric Tool Corporation Circular Saw Blade 48-40-4530

Description
FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH 0.082 INCH CUTTING WIDTH NON-FERROUS METAL CUT MATERIAL 8 INCH DIAMETER HARDENED PROCESS 5000 RPM SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet
Description
FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH 0.082 INCH CUTTING WIDTH NON-FERROUS METAL CUT MATERIAL 8 INCH DIAMETER HARDENED PROCESS 5000 RPM SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Saw Blade - 48-40-4530 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Circular Saw Blade
48-40-4530
Circular Saw Blade 48-40-4530
FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH 0.082 INCH CUTTING WIDTH NON-FERROUS METAL CUT MATERIAL 8 INCH DIAMETER HARDENED PROCESS 5000 RPM SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
  • FAST CUTTING TYPE
  • CARBIDE MATERIAL
  • GROUND FINISH
  • 0.082 INCH CUTTING WIDTH
  • NON-FERROUS METAL CUT MATERIAL
  • 8 INCH DIAMETER
  • HARDENED PROCESS
  • 5000 RPM SPEED RATING
  • 60 TEETH
  • 5/8 INCH BORE SIZE
  • ENDURANCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-40-4530
Product Name Circular Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products