Ebinger Manufacturing Corp. Hacksaw Blade 7706B

Description
HAND TYPE HARDENED STEEL MATERIAL 6 INCH BLADE LENGTH 1/4 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL .25 BLADE WIDTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL 1/4 BLADE WIDTH - FRACTIONAL FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL 5 PER VINYL POUCH BLADE LENGTH - DECIMAL - UOM IN BLADE WIDTH - DECIMAL - UOM IN
Datasheet
Description
HAND TYPE HARDENED STEEL MATERIAL 6 INCH BLADE LENGTH 1/4 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL .25 BLADE WIDTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL 1/4 BLADE WIDTH - FRACTIONAL FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL 5 PER VINYL POUCH BLADE LENGTH - DECIMAL - UOM IN BLADE WIDTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hacksaw Blade - 7706B - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hacksaw Blade
7706B
Hacksaw Blade 7706B
HAND TYPE HARDENED STEEL MATERIAL 6 INCH BLADE LENGTH 1/4 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL .25 BLADE WIDTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL 1/4 BLADE WIDTH - FRACTIONAL FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL 5 PER VINYL POUCH BLADE LENGTH - DECIMAL - UOM IN BLADE WIDTH - DECIMAL - UOM IN
  • HAND TYPE
  • HARDENED STEEL MATERIAL
  • 6 INCH BLADE LENGTH
  • 1/4 INCH BLADE WIDTH
  • 6 BLADE LENGTH - DECIMAL
  • .25 BLADE WIDTH - DECIMAL
  • 6 BLADE LENGTH - FRACTIONAL
  • 1/4 BLADE WIDTH - FRACTIONAL
  • FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL
  • 5 PER VINYL POUCH
  • BLADE LENGTH - DECIMAL - UOM IN
  • BLADE WIDTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Saw Blades
Product Number 7706B
Product Name Hacksaw Blade
Unlock Full Specs
to access all available technical data

Similar Products