Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-00-4787

Description
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM], ICE HARDENED[TM] BRAND SHANK SIZE 1/2 INCH
Datasheet
Description
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM], ICE HARDENED[TM] BRAND SHANK SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-00-4787 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-00-4787
Reciprocating Saw Blade 48-00-4787
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM], ICE HARDENED[TM] BRAND SHANK SIZE 1/2 INCH
  • STRAIGHT BACK TYPE
  • 9 INCH BLADE LENGTH
  • 1 INCH BLADE WIDTH
  • UNIVERSAL SHANK TYPE
  • METAL CUT MATERIAL
  • CRYOGENICALLY TREATED, ICE HARDENED PROCESS
  • 0.042 INCH BLADE THICKNESS
  • 14 TEETH PER INCH
  • SAWZALL[R], THE TORCH[TM], ICE HARDENED[TM] BRAND
  • SHANK SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-00-4787
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products