Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-6093

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 8/12 TEETH PER INCH SAWZALL[R] BRAND
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 8/12 TEETH PER INCH SAWZALL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-6093 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-6093
Reciprocating Saw Blade 48-01-6093
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 8/12 TEETH PER INCH SAWZALL[R] BRAND
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 8 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • HOOK SHANK TYPE
  • WOOD, PLASTIC, METAL CUT MATERIAL
  • 0.05 INCH BLADE THICKNESS
  • 8/12 TEETH PER INCH
  • SAWZALL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-6093
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products